Capital Lighting, Inc. 3279AP Pendants-Bowl Style 715934

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 30 Finish: Antique Pewter Weight: 32.5 Product Name: Five Light Inverted Pendant UPC: 783927183239 Category: Inverted Pendant Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 30 Finish: Antique Pewter Weight: 32.5 Product Name: Five Light Inverted Pendant UPC: 783927183239 Category: Inverted Pendant Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
3279AP Pendants-Bowl Style - 715934 - Capital Lighting, Inc.
Columbus, OH, USA
3279AP Pendants-Bowl Style
715934
3279AP Pendants-Bowl Style 715934
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 30 Finish: Antique Pewter Weight: 32.5 Product Name: Five Light Inverted Pendant UPC: 783927183239 Category: Inverted Pendant Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 31.00
Bulb
Type: Medium
Qty: 5
Wattage: 30
Finish: Antique Pewter
Weight: 32.5
Product Name: Five Light Inverted Pendant
UPC: 783927183239
Category: Inverted Pendant
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715934
Product Name 3279AP Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details