Capital Lighting, Inc. 1770NI Mini Chandeliers-Candle 715926

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 783927179737 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 97``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 783927179737 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 97``

Suppliers

Company
Product
Description
Supplier Links
1770NI Mini Chandeliers-Candle - 715926 - Capital Lighting, Inc.
Columbus, OH, USA
1770NI Mini Chandeliers-Candle
715926
1770NI Mini Chandeliers-Candle 715926
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 783927179737 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 97``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 783927179737
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 97``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715926
Product Name 1770NI Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details