Capital Lighting, Inc. 1770TZ Mini Chandeliers-Candle 715923

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tannery Bronze Product Name: Five Light Chandelier UPC: 783927179744 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 97``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tannery Bronze Product Name: Five Light Chandelier UPC: 783927179744 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 97``

Suppliers

Company
Product
Description
Supplier Links
1770TZ Mini Chandeliers-Candle - 715923 - Capital Lighting, Inc.
Columbus, OH, USA
1770TZ Mini Chandeliers-Candle
715923
1770TZ Mini Chandeliers-Candle 715923
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tannery Bronze Product Name: Five Light Chandelier UPC: 783927179744 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 97``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Tannery Bronze
Product Name: Five Light Chandelier
UPC: 783927179744
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 97``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715923
Product Name 1770TZ Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details