Capital Lighting, Inc. 3279OZ Pendants-Bowl Style 715919

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 30 Finish: Olde Bronze Weight: 32.5 Product Name: Five Light Inverted Pendant UPC: 783927183222 Category: Inverted Pendant Glass: Sunset marble Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 30 Finish: Olde Bronze Weight: 32.5 Product Name: Five Light Inverted Pendant UPC: 783927183222 Category: Inverted Pendant Glass: Sunset marble Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
3279OZ Pendants-Bowl Style - 715919 - Capital Lighting, Inc.
Columbus, OH, USA
3279OZ Pendants-Bowl Style
715919
3279OZ Pendants-Bowl Style 715919
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 30 Finish: Olde Bronze Weight: 32.5 Product Name: Five Light Inverted Pendant UPC: 783927183222 Category: Inverted Pendant Glass: Sunset marble Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 31.00
Bulb
Type: Medium
Qty: 5
Wattage: 30
Finish: Olde Bronze
Weight: 32.5
Product Name: Five Light Inverted Pendant
UPC: 783927183222
Category: Inverted Pendant
Glass: Sunset marble
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715919
Product Name 3279OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details