Capital Lighting, Inc. 3357OZ Pendants-Bowl Style 715786

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 8.6 Product Name: Three Light Inverted Pendant UPC: 783927182089 Category: Inverted Pendant Glass: Warm linen colored Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 8.6 Product Name: Three Light Inverted Pendant UPC: 783927182089 Category: Inverted Pendant Glass: Warm linen colored Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3357OZ Pendants-Bowl Style - 715786 - Capital Lighting, Inc.
Columbus, OH, USA
3357OZ Pendants-Bowl Style
715786
3357OZ Pendants-Bowl Style 715786
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 8.6 Product Name: Three Light Inverted Pendant UPC: 783927182089 Category: Inverted Pendant Glass: Warm linen colored Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Olde Bronze
Weight: 8.6
Product Name: Three Light Inverted Pendant
UPC: 783927182089
Category: Inverted Pendant
Glass: Warm linen colored
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715786
Product Name 3357OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details