Capital Lighting, Inc. 345TZ Exterior -Ceiling Mount 715781

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 4 Product Name: Two Light Outdoor Fixture UPC: 783927160919 Category: Outdoor Ceiling Glass: Textured Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 4 Product Name: Two Light Outdoor Fixture UPC: 783927160919 Category: Outdoor Ceiling Glass: Textured Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
345TZ Exterior -Ceiling Mount - 715781 - Capital Lighting, Inc.
Columbus, OH, USA
345TZ Exterior -Ceiling Mount
715781
345TZ Exterior -Ceiling Mount 715781
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tannery Bronze Weight: 4 Product Name: Two Light Outdoor Fixture UPC: 783927160919 Category: Outdoor Ceiling Glass: Textured Clear Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tannery Bronze
Weight: 4
Product Name: Two Light Outdoor Fixture
UPC: 783927160919
Category: Outdoor Ceiling
Glass: Textured Clear
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715781
Product Name 345TZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details