Capital Lighting, Inc. 2114OI Large Chandeliers-Glass Shade 715766

Description
PRODUCT DETAILS / SPECS Width/Dia: 61.75 Height: 73.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Olde Iron Weight: 152 Product Name: 21 Light Chandelier UPC: 783927191852 Category: Chandeliers Glass: Umbered Alabaster Swirl Shipped Via: Truck Safety Rating: cUL Chain: 108``
Description
PRODUCT DETAILS / SPECS Width/Dia: 61.75 Height: 73.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Olde Iron Weight: 152 Product Name: 21 Light Chandelier UPC: 783927191852 Category: Chandeliers Glass: Umbered Alabaster Swirl Shipped Via: Truck Safety Rating: cUL Chain: 108``

Suppliers

Company
Product
Description
Supplier Links
2114OI Large Chandeliers-Glass Shade - 715766 - Capital Lighting, Inc.
Columbus, OH, USA
2114OI Large Chandeliers-Glass Shade
715766
2114OI Large Chandeliers-Glass Shade 715766
PRODUCT DETAILS / SPECS Width/Dia: 61.75 Height: 73.00 Bulb Type: Medium Qty: 21 Wattage: 60 Finish: Olde Iron Weight: 152 Product Name: 21 Light Chandelier UPC: 783927191852 Category: Chandeliers Glass: Umbered Alabaster Swirl Shipped Via: Truck Safety Rating: cUL Chain: 108``

PRODUCT DETAILS / SPECS
Width/Dia: 61.75
Height: 73.00
Bulb
Type: Medium
Qty: 21
Wattage: 60
Finish: Olde Iron
Weight: 152
Product Name: 21 Light Chandelier
UPC: 783927191852
Category: Chandeliers
Glass: Umbered Alabaster Swirl
Shipped Via: Truck
Safety Rating: cUL
Chain: 108``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715766
Product Name 2114OI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details