Capital Lighting, Inc. 2219TZG Large Chandeliers-Glass Shade 715760

Description
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 66.50 Bulb Type: Medium Qty: 21 Wattage: 100 Finish: Tannery Bronze Weight: 120 Product Name: 21 Light Chandelier UPC: 783927189613 Category: Chandelier Glass: Citrine Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 191``
Description
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 66.50 Bulb Type: Medium Qty: 21 Wattage: 100 Finish: Tannery Bronze Weight: 120 Product Name: 21 Light Chandelier UPC: 783927189613 Category: Chandelier Glass: Citrine Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 191``

Suppliers

Company
Product
Description
Supplier Links
2219TZG Large Chandeliers-Glass Shade - 715760 - Capital Lighting, Inc.
Columbus, OH, USA
2219TZG Large Chandeliers-Glass Shade
715760
2219TZG Large Chandeliers-Glass Shade 715760
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 66.50 Bulb Type: Medium Qty: 21 Wattage: 100 Finish: Tannery Bronze Weight: 120 Product Name: 21 Light Chandelier UPC: 783927189613 Category: Chandelier Glass: Citrine Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 191``

PRODUCT DETAILS / SPECS
Width/Dia: 56.50
Height: 66.50
Bulb
Type: Medium
Qty: 21
Wattage: 100
Finish: Tannery Bronze
Weight: 120
Product Name: 21 Light Chandelier
UPC: 783927189613
Category: Chandelier
Glass: Citrine
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``
Wire: 191``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715760
Product Name 2219TZG Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details