Capital Lighting, Inc. 24685PBR Lamps-Table Lamps 715733

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Product Name: One Light Table Lamp UPC: 038463011134 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Product Name: One Light Table Lamp UPC: 038463011134 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
24685PBR Lamps-Table Lamps - 715733 - Capital Lighting, Inc.
Columbus, OH, USA
24685PBR Lamps-Table Lamps
715733
24685PBR Lamps-Table Lamps 715733
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Patina Brass Product Name: One Light Table Lamp UPC: 038463011134 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Patina Brass
Product Name: One Light Table Lamp
UPC: 038463011134
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715733
Product Name 24685PBR Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details