Capital Lighting, Inc. 8407NI Semi-Flush Mts.-Bowl Style 715659

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Brushed Nickel Weight: 13.55 Product Name: Five Light Semi Flush UPC: 783927186735 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Brushed Nickel Weight: 13.55 Product Name: Five Light Semi Flush UPC: 783927186735 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8407NI Semi-Flush Mts.-Bowl Style - 715659 - Capital Lighting, Inc.
Columbus, OH, USA
8407NI Semi-Flush Mts.-Bowl Style
715659
8407NI Semi-Flush Mts.-Bowl Style 715659
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Brushed Nickel Weight: 13.55 Product Name: Five Light Semi Flush UPC: 783927186735 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 9.50
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Brushed Nickel
Weight: 13.55
Product Name: Five Light Semi Flush
UPC: 783927186735
Category: Semi-Flush
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715659
Product Name 8407NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details