Capital Lighting, Inc. 74190 Lamps-Pharmacy-Floor 715632

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 57.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 038463012148 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 57.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 038463012148 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74190 Lamps-Pharmacy-Floor - 715632 - Capital Lighting, Inc.
Columbus, OH, USA
74190 Lamps-Pharmacy-Floor
715632
74190 Lamps-Pharmacy-Floor 715632
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 57.00 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Bronze Weight: 15 Product Name: One Light Floor Lamp UPC: 038463012148 Category: Lamps Floor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 57.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Bronze
Weight: 15
Product Name: One Light Floor Lamp
UPC: 038463012148
Category: Lamps Floor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715632
Product Name 74190 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details