Capital Lighting, Inc. 13523-RG/GL Pendants-Bowl Style 715575

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Royal Garnet with Gold Leaf Product Name: Three Light Inv Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Royal Garnet with Gold Leaf Product Name: Three Light Inv Pendant

Suppliers

Company
Product
Description
Supplier Links
13523-RG/GL Pendants-Bowl Style - 715575 - Capital Lighting, Inc.
Columbus, OH, USA
13523-RG/GL Pendants-Bowl Style
715575
13523-RG/GL Pendants-Bowl Style 715575
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Royal Garnet with Gold Leaf Product Name: Three Light Inv Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Royal Garnet with Gold Leaf
Product Name: Three Light Inv Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715575
Product Name 13523-RG/GL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details