Capital Lighting, Inc. 14402-BST Bathroom Fixtures-Two Lights 715540

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brownstone Product Name: Two Light Vanity-BST
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brownstone Product Name: Two Light Vanity-BST

Suppliers

Company
Product
Description
Supplier Links
14402-BST Bathroom Fixtures-Two Lights - 715540 - Capital Lighting, Inc.
Columbus, OH, USA
14402-BST Bathroom Fixtures-Two Lights
715540
14402-BST Bathroom Fixtures-Two Lights 715540
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brownstone Product Name: Two Light Vanity-BST

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brownstone
Product Name: Two Light Vanity-BST

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715540
Product Name 14402-BST Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details