Capital Lighting, Inc. 5104OLZ Bathroom Fixtures-Five+Lights 715475

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.50 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 9.95 Product Name: Five Light Wall Mounted Bath Light UPC: 783927180948 Category: Wall Mounted Bath Fixture Glass: Linen textured Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.50 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 9.95 Product Name: Five Light Wall Mounted Bath Light UPC: 783927180948 Category: Wall Mounted Bath Fixture Glass: Linen textured Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5104OLZ Bathroom Fixtures-Five+Lights - 715475 - Capital Lighting, Inc.
Columbus, OH, USA
5104OLZ Bathroom Fixtures-Five+Lights
715475
5104OLZ Bathroom Fixtures-Five+Lights 715475
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.50 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 9.95 Product Name: Five Light Wall Mounted Bath Light UPC: 783927180948 Category: Wall Mounted Bath Fixture Glass: Linen textured Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 24.50
Extension: 9
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oiled Bronze
Weight: 9.95
Product Name: Five Light Wall Mounted Bath Light
UPC: 783927180948
Category: Wall Mounted Bath Fixture
Glass: Linen textured
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715475
Product Name 5104OLZ Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details