Capital Lighting, Inc. 5104AP Bathroom Fixtures-Five+Lights 715472

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.50 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 9.95 Product Name: Five Light Wall Mounted Bath Light UPC: 783927181051 Category: Wall Mounted Bath Fixture Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.50 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 9.95 Product Name: Five Light Wall Mounted Bath Light UPC: 783927181051 Category: Wall Mounted Bath Fixture Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5104AP Bathroom Fixtures-Five+Lights - 715472 - Capital Lighting, Inc.
Columbus, OH, USA
5104AP Bathroom Fixtures-Five+Lights
715472
5104AP Bathroom Fixtures-Five+Lights 715472
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.50 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 9.95 Product Name: Five Light Wall Mounted Bath Light UPC: 783927181051 Category: Wall Mounted Bath Fixture Glass: White Linen Textured Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 24.50
Extension: 9
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Pewter
Weight: 9.95
Product Name: Five Light Wall Mounted Bath Light
UPC: 783927181051
Category: Wall Mounted Bath Fixture
Glass: White Linen Textured
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715472
Product Name 5104AP Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details