Capital Lighting, Inc. 5401NI Sconces-Single Glass 715461

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.1 Product Name: One Light Bath Fixture UPC: 783927182157 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.1 Product Name: One Light Bath Fixture UPC: 783927182157 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5401NI Sconces-Single Glass - 715461 - Capital Lighting, Inc.
Columbus, OH, USA
5401NI Sconces-Single Glass
715461
5401NI Sconces-Single Glass 715461
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.1 Product Name: One Light Bath Fixture UPC: 783927182157 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.1
Product Name: One Light Bath Fixture
UPC: 783927182157
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715461
Product Name 5401NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details