Capital Lighting, Inc. 69041 Flush Mounts-Bowl Style 715456

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Bronze Weight: 5.8 Product Name: Three Light Semi Flush UPC: 783927130066 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Bronze Weight: 5.8 Product Name: Three Light Semi Flush UPC: 783927130066 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69041 Flush Mounts-Bowl Style - 715456 - Capital Lighting, Inc.
Columbus, OH, USA
69041 Flush Mounts-Bowl Style
715456
69041 Flush Mounts-Bowl Style 715456
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Bronze Weight: 5.8 Product Name: Three Light Semi Flush UPC: 783927130066 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.00
Bulb
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 5.8
Product Name: Three Light Semi Flush
UPC: 783927130066
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715456
Product Name 69041 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details