Capital Lighting, Inc. 69048 Semi-Flush Mts.-Bowl Style 715453

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Bronze Weight: 7.5 Product Name: Three Light Semi Flush UPC: 783927141567 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Bronze Weight: 7.5 Product Name: Three Light Semi Flush UPC: 783927141567 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69048 Semi-Flush Mts.-Bowl Style - 715453 - Capital Lighting, Inc.
Columbus, OH, USA
69048 Semi-Flush Mts.-Bowl Style
715453
69048 Semi-Flush Mts.-Bowl Style 715453
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Bronze Weight: 7.5 Product Name: Three Light Semi Flush UPC: 783927141567 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Bronze
Weight: 7.5
Product Name: Three Light Semi Flush
UPC: 783927141567
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715453
Product Name 69048 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details