Capital Lighting, Inc. 69050 Semi-Flush Mts.-Bowl Style 715451

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 783927141604 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 783927141604 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69050 Semi-Flush Mts.-Bowl Style - 715451 - Capital Lighting, Inc.
Columbus, OH, USA
69050 Semi-Flush Mts.-Bowl Style
715451
69050 Semi-Flush Mts.-Bowl Style 715451
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Bronze Weight: 10 Product Name: Three Light Semi Flush UPC: 783927141604 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Bronze
Weight: 10
Product Name: Three Light Semi Flush
UPC: 783927141604
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715451
Product Name 69050 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details