Capital Lighting, Inc. 5179AP Bathroom Fixtures-Four Lights 715445

Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 6.85 Product Name: Four Light Wall Mounted Bath Light UPC: 783927182423 Category: Wall Mounted Bath Fixture Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 6.85 Product Name: Four Light Wall Mounted Bath Light UPC: 783927182423 Category: Wall Mounted Bath Fixture Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5179AP Bathroom Fixtures-Four Lights - 715445 - Capital Lighting, Inc.
Columbus, OH, USA
5179AP Bathroom Fixtures-Four Lights
715445
5179AP Bathroom Fixtures-Four Lights 715445
PRODUCT DETAILS / SPECS Height: 7.50 Length 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 6.85 Product Name: Four Light Wall Mounted Bath Light UPC: 783927182423 Category: Wall Mounted Bath Fixture Glass: Satin-etched cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Height: 7.50
Length 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Pewter
Weight: 6.85
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927182423
Category: Wall Mounted Bath Fixture
Glass: Satin-etched cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715445
Product Name 5179AP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details