Capital Lighting, Inc. 6122NI Bathroom Fixtures-Two Lights 715435

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Mounted Bath Light UPC: 783927161046 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Mounted Bath Light UPC: 783927161046 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6122NI Bathroom Fixtures-Two Lights - 715435 - Capital Lighting, Inc.
Columbus, OH, USA
6122NI Bathroom Fixtures-Two Lights
715435
6122NI Bathroom Fixtures-Two Lights 715435
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Mounted Bath Light UPC: 783927161046 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927161046
Category: Wall Mounted Bath Fixture
Glass: Cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715435
Product Name 6122NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details