Capital Lighting, Inc. 6124NI Bathroom Fixtures-Four Lights 715411

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Wall Mounted Bath Light UPC: 783927161114 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Wall Mounted Bath Light UPC: 783927161114 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6124NI Bathroom Fixtures-Four Lights - 715411 - Capital Lighting, Inc.
Columbus, OH, USA
6124NI Bathroom Fixtures-Four Lights
715411
6124NI Bathroom Fixtures-Four Lights 715411
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Wall Mounted Bath Light UPC: 783927161114 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927161114
Category: Wall Mounted Bath Fixture
Glass: Cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715411
Product Name 6124NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details