Capital Lighting, Inc. 6520TZ Sconces-Single Glass 715401

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tannery Bronze Weight: 1.25 Product Name: One Light Wall Mount UPC: 783927121927 Category: Wall Fixtures Glass: Umber Mist Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tannery Bronze Weight: 1.25 Product Name: One Light Wall Mount UPC: 783927121927 Category: Wall Fixtures Glass: Umber Mist Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6520TZ Sconces-Single Glass - 715401 - Capital Lighting, Inc.
Columbus, OH, USA
6520TZ Sconces-Single Glass
715401
6520TZ Sconces-Single Glass 715401
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Tannery Bronze Weight: 1.25 Product Name: One Light Wall Mount UPC: 783927121927 Category: Wall Fixtures Glass: Umber Mist Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Tannery Bronze
Weight: 1.25
Product Name: One Light Wall Mount
UPC: 783927121927
Category: Wall Fixtures
Glass: Umber Mist
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715401
Product Name 6520TZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details