Capital Lighting, Inc. 9353AGZ Exterior -Wall Mount 715376

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 5.1 Product Name: One Light Wall Bracket UPC: 783927183789 Category: Outdoor Wall Bracket Glass: Weathered White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 5.1 Product Name: One Light Wall Bracket UPC: 783927183789 Category: Outdoor Wall Bracket Glass: Weathered White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9353AGZ Exterior -Wall Mount - 715376 - Capital Lighting, Inc.
Columbus, OH, USA
9353AGZ Exterior -Wall Mount
715376
9353AGZ Exterior -Wall Mount 715376
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.50 Extension: 14.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 5.1 Product Name: One Light Wall Bracket UPC: 783927183789 Category: Outdoor Wall Bracket Glass: Weathered White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.50
Extension: 14.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 5.1
Product Name: One Light Wall Bracket
UPC: 783927183789
Category: Outdoor Wall Bracket
Glass: Weathered White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715376
Product Name 9353AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details