Capital Lighting, Inc. 9352AGZ Exterior -Wall Mount 715374

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3.4 Product Name: One Light Wall Bracket UPC: 783927183796 Category: Outdoor Wall Bracket Glass: Weathered White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3.4 Product Name: One Light Wall Bracket UPC: 783927183796 Category: Outdoor Wall Bracket Glass: Weathered White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9352AGZ Exterior -Wall Mount - 715374 - Capital Lighting, Inc.
Columbus, OH, USA
9352AGZ Exterior -Wall Mount
715374
9352AGZ Exterior -Wall Mount 715374
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3.4 Product Name: One Light Wall Bracket UPC: 783927183796 Category: Outdoor Wall Bracket Glass: Weathered White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 3.4
Product Name: One Light Wall Bracket
UPC: 783927183796
Category: Outdoor Wall Bracket
Glass: Weathered White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715374
Product Name 9352AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details