Capital Lighting, Inc. 9852AGZ Exterior -Hanging 715370

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927183819 Category: Outdoor Ceiling Glass: Weathered White Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 101``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927183819 Category: Outdoor Ceiling Glass: Weathered White Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 101``

Suppliers

Company
Product
Description
Supplier Links
9852AGZ Exterior -Hanging - 715370 - Capital Lighting, Inc.
Columbus, OH, USA
9852AGZ Exterior -Hanging
715370
9852AGZ Exterior -Hanging 715370
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Aged Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927183819 Category: Outdoor Ceiling Glass: Weathered White Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 101``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927183819
Category: Outdoor Ceiling
Glass: Weathered White
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 101``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715370
Product Name 9852AGZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details