Capital Lighting, Inc. 9762RST Exterior -Wall Mount 715334

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Weight: 7.3 Product Name: One Light Wall Bracket UPC: 783927181075 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Weight: 7.3 Product Name: One Light Wall Bracket UPC: 783927181075 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9762RST Exterior -Wall Mount - 715334 - Capital Lighting, Inc.
Columbus, OH, USA
9762RST Exterior -Wall Mount
715334
9762RST Exterior -Wall Mount 715334
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rustic Weight: 7.3 Product Name: One Light Wall Bracket UPC: 783927181075 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rustic
Weight: 7.3
Product Name: One Light Wall Bracket
UPC: 783927181075
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715334
Product Name 9762RST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details