Capital Lighting, Inc. 10803-FG Bathroom Fixtures-Three Lights 715286

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Extension: 8.5 Bulb Qty: 3 Wattage: 100 Finish: French Gold Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Extension: 8.5 Bulb Qty: 3 Wattage: 100 Finish: French Gold Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
10803-FG Bathroom Fixtures-Three Lights - 715286 - Capital Lighting, Inc.
Columbus, OH, USA
10803-FG Bathroom Fixtures-Three Lights
715286
10803-FG Bathroom Fixtures-Three Lights 715286
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Extension: 8.5 Bulb Qty: 3 Wattage: 100 Finish: French Gold Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.00
Extension: 8.5
Bulb
Qty: 3
Wattage: 100
Finish: French Gold
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715286
Product Name 10803-FG Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details