Capital Lighting, Inc. 10823-FG Pendants-Bowl Style 715284

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Qty: 3 Wattage: 100 Finish: French Gold Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Qty: 3 Wattage: 100 Finish: French Gold Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
10823-FG Pendants-Bowl Style - 715284 - Capital Lighting, Inc.
Columbus, OH, USA
10823-FG Pendants-Bowl Style
715284
10823-FG Pendants-Bowl Style 715284
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Qty: 3 Wattage: 100 Finish: French Gold Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Bulb
Qty: 3
Wattage: 100
Finish: French Gold
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715284
Product Name 10823-FG Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details