Capital Lighting, Inc. 10824-FG Foyer/Hall Lanterns-Glass w/Frame 715283

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.50 Bulb Qty: 4 Wattage: 60 Finish: French Gold Product Name: Four Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.50 Bulb Qty: 4 Wattage: 60 Finish: French Gold Product Name: Four Light Foyer

Suppliers

Company
Product
Description
Supplier Links
10824-FG Foyer/Hall Lanterns-Glass w/Frame - 715283 - Capital Lighting, Inc.
Columbus, OH, USA
10824-FG Foyer/Hall Lanterns-Glass w/Frame
715283
10824-FG Foyer/Hall Lanterns-Glass w/Frame 715283
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.50 Bulb Qty: 4 Wattage: 60 Finish: French Gold Product Name: Four Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 36.50
Bulb
Qty: 4
Wattage: 60
Finish: French Gold
Product Name: Four Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715283
Product Name 10824-FG Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details