PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter
Product Name: Three Light Chandelier
Category: Dinette Chandeliers
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 715259 |
| Product Name | 8006SP Mid. Chandeliers-Glass Down |
| Application | Residential |