Capital Lighting, Inc. 1487HB Semi-Flush Mts.-Bowl Style 715237

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Harvest Bronze Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Harvest Bronze Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
1487HB Semi-Flush Mts.-Bowl Style - 715237 - Capital Lighting, Inc.
Columbus, OH, USA
1487HB Semi-Flush Mts.-Bowl Style
715237
1487HB Semi-Flush Mts.-Bowl Style 715237
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Harvest Bronze Product Name: Two Light Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Harvest Bronze
Product Name: Two Light Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715237
Product Name 1487HB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details