Capital Lighting, Inc. 1505MB Mid. Chandeliers-Glass Up 715235

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1505MB Mid. Chandeliers-Glass Up - 715235 - Capital Lighting, Inc.
Columbus, OH, USA
1505MB Mid. Chandeliers-Glass Up
715235
1505MB Mid. Chandeliers-Glass Up 715235
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Bulb Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.00
Bulb
Qty: 5
Wattage: 60
Finish: Mahogany Bronze
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715235
Product Name 1505MB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details