Capital Lighting, Inc. 1490HB Pendants-Bowl Style 715233

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvest Bronze Product Name: Three Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvest Bronze Product Name: Three Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
1490HB Pendants-Bowl Style - 715233 - Capital Lighting, Inc.
Columbus, OH, USA
1490HB Pendants-Bowl Style
715233
1490HB Pendants-Bowl Style 715233
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harvest Bronze Product Name: Three Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Harvest Bronze
Product Name: Three Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715233
Product Name 1490HB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details