Capital Lighting, Inc. 1486SP Mini Pendants-Chain 715230

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
1486SP Mini Pendants-Chain - 715230 - Capital Lighting, Inc.
Columbus, OH, USA
1486SP Mini Pendants-Chain
715230
1486SP Mini Pendants-Chain 715230
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Pewter
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715230
Product Name 1486SP Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details