Capital Lighting, Inc. 7661PB Sconces-Single Candle 715228

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Extension: 8.5 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Extension: 8.5 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
7661PB Sconces-Single Candle - 715228 - Capital Lighting, Inc.
Columbus, OH, USA
7661PB Sconces-Single Candle
715228
7661PB Sconces-Single Candle 715228
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.00 Extension: 8.5 Bulb Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.00
Extension: 8.5
Bulb
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715228
Product Name 7661PB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details