Capital Lighting, Inc. 6750MB Foyer/Hall Lanterns-Glass w/Frame 715221

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
6750MB Foyer/Hall Lanterns-Glass w/Frame - 715221 - Capital Lighting, Inc.
Columbus, OH, USA
6750MB Foyer/Hall Lanterns-Glass w/Frame
715221
6750MB Foyer/Hall Lanterns-Glass w/Frame 715221
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Mahogany Bronze
Product Name: Five Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715221
Product Name 6750MB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details