Capital Lighting, Inc. 1502MB Bathroom Fixtures-Two Lights 715219

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1502MB Bathroom Fixtures-Two Lights - 715219 - Capital Lighting, Inc.
Columbus, OH, USA
1502MB Bathroom Fixtures-Two Lights
715219
1502MB Bathroom Fixtures-Two Lights 715219
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mahogany Bronze
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715219
Product Name 1502MB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details