Capital Lighting, Inc. VS6704-PB Bathroom Fixtures-Four Lights 715197

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Weight: 6.38 Product Name: Four Light Vanity Fixture UPC: 014817291933 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Weight: 6.38 Product Name: Four Light Vanity Fixture UPC: 014817291933 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS6704-PB Bathroom Fixtures-Four Lights - 715197 - Capital Lighting, Inc.
Columbus, OH, USA
VS6704-PB Bathroom Fixtures-Four Lights
715197
VS6704-PB Bathroom Fixtures-Four Lights 715197
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Weight: 6.38 Product Name: Four Light Vanity Fixture UPC: 014817291933 Category: Vanity Glass: White Alabaster Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.00
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Brass
Weight: 6.38
Product Name: Four Light Vanity Fixture
UPC: 014817291933
Category: Vanity
Glass: White Alabaster
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715197
Product Name VS6704-PB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details