Capital Lighting, Inc. 3102OB Mini Pendants-Rod 715187

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 42.25 Length 42.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: One Light Mid-Pendant UPC: 640665310238 Category: Mid-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 42.25 Length 42.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: One Light Mid-Pendant UPC: 640665310238 Category: Mid-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3102OB Mini Pendants-Rod - 715187 - Capital Lighting, Inc.
Columbus, OH, USA
3102OB Mini Pendants-Rod
715187
3102OB Mini Pendants-Rod 715187
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 42.25 Length 42.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: One Light Mid-Pendant UPC: 640665310238 Category: Mid-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 42.25
Length 42.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 9
Product Name: One Light Mid-Pendant
UPC: 640665310238
Category: Mid-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.25`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715187
Product Name 3102OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details