Capital Lighting, Inc. 1648TT Exterior -Wall Mount 715164

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.50 Length 5.50 Extension: 3.5 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Titanium Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665164817 Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.50 Length 5.50 Extension: 3.5 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Titanium Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665164817 Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
1648TT Exterior -Wall Mount - 715164 - Capital Lighting, Inc.
Columbus, OH, USA
1648TT Exterior -Wall Mount
715164
1648TT Exterior -Wall Mount 715164
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 5.50 Length 5.50 Extension: 3.5 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Titanium Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665164817 Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 5.50
Length 5.50
Extension: 3.5
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 20
Finish: Titanium
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665164817
Category: Outdoor
Glass: Tempered Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715164
Product Name 1648TT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details