Capital Lighting, Inc. 4664OB Pendants-Bowl Style 715159

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 48 Product Name: Four Light Foyer Fixture UPC: 640665466423 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 48 Product Name: Four Light Foyer Fixture UPC: 640665466423 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4664OB Pendants-Bowl Style - 715159 - Capital Lighting, Inc.
Columbus, OH, USA
4664OB Pendants-Bowl Style
715159
4664OB Pendants-Bowl Style 715159
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 48 Product Name: Four Light Foyer Fixture UPC: 640665466423 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Olde Bronze
Weight: 48
Product Name: Four Light Foyer Fixture
UPC: 640665466423
Category: Foyer
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715159
Product Name 4664OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details