Capital Lighting, Inc. 3101OB Mini Pendants-Rod 715150

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Mid-Pendant UPC: 640665310122 Category: Mid-Pendant Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Mid-Pendant UPC: 640665310122 Category: Mid-Pendant Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3101OB Mini Pendants-Rod - 715150 - Capital Lighting, Inc.
Columbus, OH, USA
3101OB Mini Pendants-Rod
715150
3101OB Mini Pendants-Rod 715150
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Mid-Pendant UPC: 640665310122 Category: Mid-Pendant Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 7
Product Name: One Light Mid-Pendant
UPC: 640665310122
Category: Mid-Pendant
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.25`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715150
Product Name 3101OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details