Capital Lighting, Inc. 1601MB Exterior -Post/Pier Head 715145

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.25 Length 26.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Museum Black Weight: 21 Product Name: Four Light Outdoor Fixture UPC: 640665160116 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.25 Length 26.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Museum Black Weight: 21 Product Name: Four Light Outdoor Fixture UPC: 640665160116 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1601MB Exterior -Post/Pier Head - 715145 - Capital Lighting, Inc.
Columbus, OH, USA
1601MB Exterior -Post/Pier Head
715145
1601MB Exterior -Post/Pier Head 715145
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 26.25 Length 26.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Museum Black Weight: 21 Product Name: Four Light Outdoor Fixture UPC: 640665160116 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 26.25
Length 26.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Museum Black
Weight: 21
Product Name: Four Light Outdoor Fixture
UPC: 640665160116
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715145
Product Name 1601MB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details