Capital Lighting, Inc. 5670OB Sconces-Single Glass 715133

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Bath Fixture UPC: 640665567014 Category: Bath Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Bath Fixture UPC: 640665567014 Category: Bath Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
5670OB Sconces-Single Glass - 715133 - Capital Lighting, Inc.
Columbus, OH, USA
5670OB Sconces-Single Glass
715133
5670OB Sconces-Single Glass 715133
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Length 9.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Bath Fixture UPC: 640665567014 Category: Bath Glass: Inside Etched Amber Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Length 9.00
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 4
Product Name: One Light Bath Fixture
UPC: 640665567014
Category: Bath
Glass: Inside Etched Amber
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715133
Product Name 5670OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details