Capital Lighting, Inc. 4653OB Mid. Chandeliers-Glass Down 715127

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 16 Product Name: Three Light Chandelier UPC: 640665465327 Category: Chandelier Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 16 Product Name: Three Light Chandelier UPC: 640665465327 Category: Chandelier Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4653OB Mid. Chandeliers-Glass Down - 715127 - Capital Lighting, Inc.
Columbus, OH, USA
4653OB Mid. Chandeliers-Glass Down
715127
4653OB Mid. Chandeliers-Glass Down 715127
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 16 Product Name: Three Light Chandelier UPC: 640665465327 Category: Chandelier Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Olde Bronze
Weight: 16
Product Name: Three Light Chandelier
UPC: 640665465327
Category: Chandelier
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715127
Product Name 4653OB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details