Capital Lighting, Inc. 4661OB Pendants-Glass Down 715125

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: One Light Mid-Pendant UPC: 640665466126 Category: Mid-Pendant Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: One Light Mid-Pendant UPC: 640665466126 Category: Mid-Pendant Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4661OB Pendants-Glass Down - 715125 - Capital Lighting, Inc.
Columbus, OH, USA
4661OB Pendants-Glass Down
715125
4661OB Pendants-Glass Down 715125
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: One Light Mid-Pendant UPC: 640665466126 Category: Mid-Pendant Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 48.00
Length 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 9
Product Name: One Light Mid-Pendant
UPC: 640665466126
Category: Mid-Pendant
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715125
Product Name 4661OB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details