Capital Lighting, Inc. 4657OB Mid. Chandeliers-Glass Up 715121

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 57 Product Name: Nine Light Chandelier UPC: 640665465723 Category: Chandelier Glass: Amber Seedy Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 57 Product Name: Nine Light Chandelier UPC: 640665465723 Category: Chandelier Glass: Amber Seedy Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4657OB Mid. Chandeliers-Glass Up - 715121 - Capital Lighting, Inc.
Columbus, OH, USA
4657OB Mid. Chandeliers-Glass Up
715121
4657OB Mid. Chandeliers-Glass Up 715121
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 37.50 Length 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Bronze Weight: 57 Product Name: Nine Light Chandelier UPC: 640665465723 Category: Chandelier Glass: Amber Seedy Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 37.50
Length 37.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Olde Bronze
Weight: 57
Product Name: Nine Light Chandelier
UPC: 640665465723
Category: Chandelier
Glass: Amber Seedy
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715121
Product Name 4657OB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details