Capital Lighting, Inc. 4651OB Semi-Flush Mts.-Bowl Style 715108

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 14 Product Name: Two Light Foyer Fixture UPC: 640665465129 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 14 Product Name: Two Light Foyer Fixture UPC: 640665465129 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

Suppliers

Company
Product
Description
Supplier Links
4651OB Semi-Flush Mts.-Bowl Style - 715108 - Capital Lighting, Inc.
Columbus, OH, USA
4651OB Semi-Flush Mts.-Bowl Style
715108
4651OB Semi-Flush Mts.-Bowl Style 715108
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 14 Product Name: Two Light Foyer Fixture UPC: 640665465129 Category: Foyer Glass: Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 14.50
Length 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 14
Product Name: Two Light Foyer Fixture
UPC: 640665465129
Category: Foyer
Glass: Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715108
Product Name 4651OB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details