Capital Lighting, Inc. 4665BN Pendants-Bowl Style 715107

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.25 Length 44.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 25 Product Name: Six Light Foyer Fixture UPC: 640665466515 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.25 Length 44.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 25 Product Name: Six Light Foyer Fixture UPC: 640665466515 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4665BN Pendants-Bowl Style - 715107 - Capital Lighting, Inc.
Columbus, OH, USA
4665BN Pendants-Bowl Style
715107
4665BN Pendants-Bowl Style 715107
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 44.25 Length 44.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 25 Product Name: Six Light Foyer Fixture UPC: 640665466515 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 44.25
Length 44.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 25
Product Name: Six Light Foyer Fixture
UPC: 640665466515
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 715107
Product Name 4665BN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details